Littelfuse, Inc. Counter with Pulsed Output KSPUA8C

Description
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable counter function. Switch adjustment allows accurate selection of the number of counts the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.
Datasheet
Description
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable counter function. Switch adjustment allows accurate selection of the number of counts the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter with Pulsed Output - KSPUA8C - Littelfuse, Inc.
Rosemont, IL, United States
Counter with Pulsed Output
KSPUA8C
Counter with Pulsed Output KSPUA8C
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable counter function. Switch adjustment allows accurate selection of the number of counts the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.

The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable counter function. Switch adjustment allows accurate selection of the number of counts the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.

Supplier's Site Datasheet
Time Delay Relays - KSPUA8C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KSPUA8C
Time Delay Relays KSPUA8C
Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number KSPUA8C KSPUA8C
Product Name Counter with Pulsed Output Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type Counter Interval
Switch Type SolidState
Voltage Requirements 24 or 240 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Tube Base Timing Relay - 700-HT12DU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details