The KSDB4160S is a delay-on-break time relay designed for general commercial and industrial applications, featuring a solid-state output with 1A steady and 10A inrush current capability. It operates on 120VAC with a fixed time delay of 60 seconds. The module is totally encapsulated, measures 50.8 mm × 50.8 mm × 30.7 mm, and mounts with a single #10 screw. It supports positive or negative switching, has an operating temperature range of -40°C to 60°C, and complies with a 5% factory calibration tolerance and 0.5% repeat accuracy. Dielectric strength is ≥2000V RMS, insulation resistance ≥100 MΩ, and power consumption is ≤2VA. The unit is reverse polarity protected and meets humidity requirements of 95% non-condensing.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB4160S |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |