The KSDB330N is a delay-on-break timer with onboard adjustable time delay from 0.1 to 10 seconds, designed for negative switching DC applications. It features a solid-state output rated for 1A steady state and 10A inrush current, with factory calibration within ±5% and repeat accuracy of ±0.5% or 20ms, whichever is greater. The module is encapsulated, mounted with one #10 screw, and measures 50.8 mm × 50.8 mm × 30.7 mm. It operates with 24VDC input, supports reverse polarity protection, and functions in temperatures from -40°C to 60°C. The output is normally open and energizes during timing, de-energizing at the end of the delay. Termination uses 0.25 in. (6.35 mm) male quick connect terminals.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB330N |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |