The KSDB134P is a delay-on-break timer designed for commercial and industrial applications, featuring a solid-state output rated at 1A steady and 10A inrush. It operates on 12VDC with onboard time delay adjustment ranging from 1 to 100 minutes, using positive switching. The unit is encapsulated for protection against shock, vibration, and humidity, with a compact surface-mount design measuring 50.8 mm high, 50.8 mm wide, and 30.7 mm deep. Factory calibration is within ±5% of the target delay, and repeat accuracy is ±0.5% or 20 ms, whichever is greater. Operating temperature ranges from -40°C to 60°C, and it supports 50/60 Hz AC input with ≤10% DC ripple.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB134P |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |