The KSDB1115SP is a delay-on-break timer in the KSDB Series, designed for general-purpose commercial and industrial applications. It operates on 12VDC with a fixed 15-second time delay, using positive switching. The output is a solid-state relay rated for 1A steady state and 10A inrush current. The device is totally encapsulated, with a dimensions of 50.8 mm height, 50.8 mm width, and 30.7 mm depth, mounted with one #10 screw. It has a factory calibration tolerance of ±5% and repeat accuracy of ±0.5% or 20ms, whichever is greater. Operating temperature ranges from -40°C to 60°C, with humidity tolerance up to 95% non-condensing. Power consumption is ≤2W DC. The output has a maximum OFF-state leakage current of ≅1mA DC and voltage drop of ≅1V at 1A. The circuitry is reverse polarity protected and encapsulated for protection against shock, vibration, and humidity.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB1115SP |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |