The KSD3 Series is a cost effective approach for ON/OFF recycling applications. The on time is equal to the off time. An adjustment of the RT will change the time delays of both on and off times. This series is designed for general purpose commercial and industrial applications where a small, cost effective, reliable, solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1, ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the ON time.
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 5 Min Delay Chassis Mount
| Littelfuse, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | KSD3415MA | KSD3415MA |
| Product Name | Recycle Timers | Time Delay Relays |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Timer Type | Recycle | |
| Switch Type | SolidState | |
| Voltage Requirements | 120 V ac |