C&K Components Tact Rohs Compliant C&k Components KSC931J LFS

Description
TACT ROHS COMPLIANT: YES
Description
TACT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The KSC931J LFS is a surface-mount sealed tactile switch with a 2.25 N actuation force, 0.4 mm travel, and 300,000 life cycles. It features a J-bend termination and lead-free silver plating. The switch has a total height of 5.1 mm and a footprint of 6.8 mm × 6.2 mm. It is packaged on tape and reel in quantities of 750 pieces, compliant with EIA RS-481 and IEC 60286-3 standards. The IP67 rating provides protection against dust and water jets. Maximum switching power is 1 VA at 32 V DC.

Datasheet Summary
Powered by GS/AI

The KSC931J LFS is a surface-mount sealed tactile switch with a 2.25 N actuation force, 0.4 mm travel, and 300,000 life cycles. It features a J-bend termination and lead-free silver plating. The switch has a total height of 5.1 mm and a footprint of 6.8 mm × 6.2 mm. It is packaged on tape and reel in quantities of 750 pieces, compliant with EIA RS-481 and IEC 60286-3 standards. The IP67 rating provides protection against dust and water jets. Maximum switching power is 1 VA at 32 V DC.

Suppliers

Company
Product
Description
Supplier Links
Tact Rohs Compliant C&k Components - 39AH6793 - Newark, An Avnet Company
Chicago, IL, United States
Tact Rohs Compliant C&k Components
39AH6793
Tact Rohs Compliant C&k Components 39AH6793
TACT ROHS COMPLIANT: YES

TACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 39AH6793
Product Name Tact Rohs Compliant C&k Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers