Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KVM SWITCHES
C&K COMPONENTS
KSC641G LFS -- TACTILE SWITCHES
C&K Components
Tactile Switches
KSC641G LFS
Description
Switch Tactile IP67 Height 7.7mm 3.4N
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Switch Tactile IP67 Height 7.7mm 3.4N
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Tactile Switches
8949177
Tactile Switches
8949177
Switch Tactile IP67 Height 7.7mm 3.4N
Switch Tactile IP67 Height 7.7mm 3.4N
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Tactile Switches
8949089
Tactile Switches
8949089
Switch Tactile IP67 Height 7.7mm 3.4N
Switch Tactile IP67 Height 7.7mm 3.4N
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
KVM Switches
Product Number
8949177
Product Name
Tactile Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
KVM Switches
2873339
Specs
Number of Computers
2
Features
USB Port
Monitor Resolution
5120 x 1440
View Details
BARTEC
POLARIS II Remote KVM
polaris 2 remote kvm
Specs
Operating Temperature
0 to 50 F (-18 to 10 C)
View Details
Black Box
KVM Extender VGA PS/2 Single-Access CATx
ACU2001A
Specs
Monitor Resolution
1600 x 1200, 60 Hz at 200 m (656.1 ft.) and 1280 x 1024, 75 Hz at 300 m (984.2 ft.); higher resolutions may be possible at shorter distances
View Details
TRENDnet Inc.
2-Port USB KVM Switch Kit with Audio
TK-209K (Version v1.2R)
Specs
Number of Computers
2
Features
AutoScan
View Details