C&K Components Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Illumination C&k Components KSC341G LFS

Description
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:3N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSC SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
Description
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:3N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSC SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Illumination C&k Components - 29AC7246 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Illumination C&k Components
29AC7246
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Illumination C&k Components 29AC7246
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:3N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSC SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:3N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSC SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29AC7246
Product Name Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Illumination C&k Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details