The KSC321J LFS is a sealed surface-mount tactile switch with a 2 N operating force, 0.2 mm travel, and a 300,000 cycle life, featuring a J-bend termination and silver-plated contacts. It operates from -40°C to 85°C, has IP67 sealing, and meets IEC 61760-1 for lead-free reflow soldering. The package is supplied on tape and reel with 2,000 pieces per reel, adhering to EIA RS-481/IEC 60286-3 standards.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH3504 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |