The KSC222J LFS is a surface-mount tactile switch with a soft actuator, 2 N operating force, and SPST-NO contact arrangement. It supports a maximum voltage of 32 VDC and a maximum current of 50 mA with silver contacts, and has a contact resistance of ≤100 mΩ. The switch is rated for 1,000,000 operations, with a travel of 0.35 mm ±0.15 mm and a bounce time of ≤1 ms. It operates from -40°C to 85°C and meets IP67 sealing standards. The J-bend termination is configured for reflow soldering, and the part is lead-free compatible. Packaging is tape and reel, with 2,000 pieces per reel according to EIA RS-481/IEC 60286-3 standards.
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.6N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30AC6805 |
| Product Name | Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Illumination C&k Components |
| Approvals | RoHS |