The KSA0M331 LFTR is a sealed tactile switch from the KSA series, designed for automotive, industrial, and telecommunication applications. It features surface-mount PC pins, an optional ground pin, and is RoHS compliant. The switch has a silver contact material, operates at 32 VDC with a maximum current of 50 mA, and supports 1,000,000 operations with an actuation force of 1.3 N (130 grams) and a travel of 0.5 ± 0.2 mm. Contact resistance is ≤ 100 mΩ, insulation resistance is ≥ 10⁹ Ω, and bounce time is ≤ 1 ms. The operating temperature range is -40°C to 125°C, and storage temperature is -55°C to 125°C. The package dimensions are 4.7 ± 0.2 mm in height. It is compatible with lead-free wave soldering and available in tube packaging for automatic insertion or bulk for manual insertion.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1032 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |