Littelfuse, Inc. Delay On Break Timer KRPS913MB

Description
The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPS Series is a cost effective approach for OEM applications that require small size, isolation, accuracy, and long life. Special time ranges and functions are available. Operation (Delay on Break)Input voltage must be applied before and during timing. Upon closure of the initiate switch, the output relay energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Re-closing the initiate switch during timing resets the time delay. Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPS Series is a cost effective approach for OEM applications that require small size, isolation, accuracy, and long life. Special time ranges and functions are available. Operation (Delay on Break)Input voltage must be applied before and during timing. Upon closure of the initiate switch, the output relay energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Re-closing the initiate switch during timing resets the time delay. Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay On Break Timer - KRPS913MB - Littelfuse, Inc.
Rosemont, IL, United States
Delay On Break Timer
KRPS913MB
Delay On Break Timer KRPS913MB
The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPS Series is a cost effective approach for OEM applications that require small size, isolation, accuracy, and long life. Special time ranges and functions are available. Operation (Delay on Break)Input voltage must be applied before and during timing. Upon closure of the initiate switch, the output relay energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Re-closing the initiate switch during timing resets the time delay. Removing input voltage resets the time delay and output.

The KRPS Series is a factory programmed time delay relay available with 1 of 15 functions and measures only 2 inches square. The KRPS offers a wide range of fixed, onboard, or externally adjustable time delays. The output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPS Series is a cost effective approach for OEM applications that require small size, isolation, accuracy, and long life. Special time ranges and functions are available. Operation (Delay on Break)Input voltage must be applied before and during timing. Upon closure of the initiate switch, the output relay energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Re-closing the initiate switch during timing resets the time delay. Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRPS913MB-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRPS913MB-ND
Time Delay Relays 5666-KRPS913MB-ND
Off-Delay Time Delay Relay SPDT (1 Form C) Fixed, 3 Min Delay 10A @ 125VAC Chassis Mount

Off-Delay Time Delay Relay SPDT (1 Form C) Fixed, 3 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRPS913MB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRPS913MB
Time Delay Relays KRPS913MB
Off-Delay Time Delay Relay SPDT (1 Form C) Fixed, 3 Min Delay 10A @ 125VAC Chassis Mount

Off-Delay Time Delay Relay SPDT (1 Form C) Fixed, 3 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRPS913MB 5666-KRPS913MB-ND KRPS913MB
Product Name Delay On Break Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Minimum 180 seconds
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Voltage Requirements 230 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC10200U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423173-6 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details