Littelfuse, Inc. Relay Output Timer KRPD417M113MRXD

Description
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life. Operation (Recycling)Upon application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. The OFF time may be the first delay in some recycling timers.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay.
Request a Quote Datasheet
Description
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life. Operation (Recycling)Upon application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. The OFF time may be the first delay in some recycling timers.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Output Timer - KRPD417M113MRXD - Littelfuse, Inc.
Rosemont, IL, United States
Relay Output Timer
KRPD417M113MRXD
Relay Output Timer KRPD417M113MRXD
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life. Operation (Recycling)Upon application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. The OFF time may be the first delay in some recycling timers.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay.

The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life. Operation (Recycling)Upon application of input voltage, the output energizes and the ON time begins. At the end of the ON time, the output de-energizes and the OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied. The OFF time may be the first delay in some recycling timers.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRPD417M113MRXD-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRPD417M113MRXD-ND
Time Delay Relays 5666-KRPD417M113MRXD-ND
Repeat Cycle Time Delay Relay SPDT (1 Form C) Fixed, 7 Min, 13 Min Delay 10A @ 125VAC Chassis Mount

Repeat Cycle Time Delay Relay SPDT (1 Form C) Fixed, 7 Min, 13 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRPD417M113MRXD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRPD417M113MRXD
Time Delay Relays KRPD417M113MRXD
Repeat Cycle Time Delay Relay SPDT (1 Form C) Fixed, 7 Min, 13 Min Delay 10A @ 125VAC Chassis Mount

Repeat Cycle Time Delay Relay SPDT (1 Form C) Fixed, 7 Min, 13 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRPD417M113MRXD 5666-KRPD417M113MRXD-ND KRPD417M113MRXD
Product Name Relay Output Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type Recycle Recycle
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 329222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Time Delay Relays - 1-1437488-7-ND - DigiKey
Specs
Time Ranges 20 Sec ~ 200 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
Solid State Timing Relay - 700-RTC11110U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details