Littelfuse, Inc. Time Delay Relays KRDS221

Description
One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Request a Quote
Description
One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRDS221 is a time delay relay from Quarktwin Technology Ltd. designed for single shot applications. It operates on an input voltage of 24VAC/DC and features an onboard adjustable time delay ranging from 1 to 100 seconds. The relay is compact, measuring 2 inches square, and utilizes a microcontroller-based timing circuit that offers repeat accuracy of ±0.5% and factory calibration tolerance of ±5%. The output is an isolated SPDT relay capable of handling up to 10A at 125VAC, making it suitable for controlling various AC or DC loads. The device is encapsulated to protect against environmental factors such as shock, vibration, and humidity. Reset occurs upon completion of the time delay or loss of input voltage. The KRDS221 is suitable for OEM applications requiring reliability and compact design.

Datasheet Summary
Powered by GS/AI

The KRDS221 is a time delay relay from Quarktwin Technology Ltd. designed for single shot applications. It operates on an input voltage of 24VAC/DC and features an onboard adjustable time delay ranging from 1 to 100 seconds. The relay is compact, measuring 2 inches square, and utilizes a microcontroller-based timing circuit that offers repeat accuracy of ±0.5% and factory calibration tolerance of ±5%. The output is an isolated SPDT relay capable of handling up to 10A at 125VAC, making it suitable for controlling various AC or DC loads. The device is encapsulated to protect against environmental factors such as shock, vibration, and humidity. Reset occurs upon completion of the time delay or loss of input voltage. The KRDS221 is suitable for OEM applications requiring reliability and compact design.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - KRDS221-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
KRDS221-ND
Time Delay Relays KRDS221-ND
One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRDS221 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRDS221
Time Delay Relays KRDS221
One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number KRDS221-ND KRDS221
Product Name Time Delay Relays Time Delay Relays
Time Ranges 1 Sec ~ 100 Sec 1 Sec ~ 100 Sec
Mounting Chassis Mount Chassis Mount
Timer Type One-Shot One-Shot
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Off-Delay High Performance Timing Relay - 700-FSB3IU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details