Littelfuse, Inc. Time Delay Relays KRDI121

Description
Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Request a Quote
Description
Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRDI121 is a time delay relay from Quarktwin Technology Ltd. designed for interval timing applications. It operates on a 12VDC input and features an onboard knob for adjustable time delays ranging from 1 to 100 seconds. The relay is compact, measuring 2 inches square, and utilizes a solid-state timing circuit that ensures repeat accuracy of ±0.5% and factory calibration tolerance of ±5%. The output is an isolated SPDT relay capable of handling up to 10A at 125VAC, making it suitable for controlling various loads. The encapsulated design protects the relay from shock, vibration, and humidity, enhancing its reliability in diverse environments. The KRDI121 is reset by removing the input voltage, which also restarts the timing cycle. This product is ideal for OEM applications requiring a reliable and compact time delay solution.

Datasheet Summary
Powered by GS/AI

The KRDI121 is a time delay relay from Quarktwin Technology Ltd. designed for interval timing applications. It operates on a 12VDC input and features an onboard knob for adjustable time delays ranging from 1 to 100 seconds. The relay is compact, measuring 2 inches square, and utilizes a solid-state timing circuit that ensures repeat accuracy of ±0.5% and factory calibration tolerance of ±5%. The output is an isolated SPDT relay capable of handling up to 10A at 125VAC, making it suitable for controlling various loads. The encapsulated design protects the relay from shock, vibration, and humidity, enhancing its reliability in diverse environments. The KRDI121 is reset by removing the input voltage, which also restarts the timing cycle. This product is ideal for OEM applications requiring a reliable and compact time delay solution.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5666-KRDI121-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRDI121-ND
Time Delay Relays 5666-KRDI121-ND
Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRDI121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRDI121
Time Delay Relays KRDI121
Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Interval Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 5666-KRDI121-ND KRDI121
Product Name Time Delay Relays Time Delay Relays
Time Ranges 1 Sec ~ 100 Sec 1 Sec ~ 100 Sec
Mounting Chassis Mount Chassis Mount
Timer Type Interval Interval
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Dial Timing Relay - 700-HRQR2GA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 3986216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
Time Delay Relays - 1423175-9 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details