Littelfuse, Inc. Retrig Single Shot Timers KRD9423B

Description
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.
Request a Quote Datasheet
Description
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retrig Single Shot Timers - KRD9423B - Littelfuse, Inc.
Rosemont, IL, United States
Retrig Single Shot Timers
KRD9423B
Retrig Single Shot Timers KRD9423B
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.

The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRD9423B-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRD9423B-ND
Time Delay Relays 5666-KRD9423B-ND
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - 1294-KRD9423B-CHP - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1294-KRD9423B-CHP
Time Delay Relays 1294-KRD9423B-CHP
RELAY TIME DELAY 10MIN 10A 125V

RELAY TIME DELAY 10MIN 10A 125V

Buy Now Datasheet
Time Delay Relays - KRD9423B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRD9423B
Time Delay Relays KRD9423B
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRD9423B 5666-KRD9423B-ND KRD9423B
Product Name Retrig Single Shot Timers Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type One-Shot One-Shot One-Shot
Minimum 6 to 600 seconds 6 seconds
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSC3DU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 347668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details