Littelfuse, Inc. Retrig Single Shot Timers KRD9220B

Description
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.
Request a Quote Datasheet
Description
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retrig Single Shot Timers - KRD9220B - Littelfuse, Inc.
Rosemont, IL, United States
Retrig Single Shot Timers
KRD9220B
Retrig Single Shot Timers KRD9220B
The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.

The KRD9 Series microcontroller timing circuit provides excellent repeat accuracy and stability. Cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Retriggerable Single Shot)Function Type A (Output Initially De-energized): Input voltage must be applied prior to and during timing. When the initiate switch is closed, (momentary or maintained) the output energizes and the time delay starts. On completion of the delay, the output de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Re-closing the initiate switch resets the time delay and restarts timing; the output remains energized. The output will not energize if the initiate switch is closed when input voltage is applied. Function Type B (Output Initially Energized): Upon application of input voltage, the output energizes and the time delay starts. At the end of the time delay, the load de-energizes. The unit will time out if S1 remains in the open or closed position for the full time delay. Closing (re-closing) the initiate switch resets the time delay and restarts timing; the output remains energized.Reset: The time delay and the output are reset when input voltage is removed.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRD9220B-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRD9220B-ND
Time Delay Relays 5666-KRD9220B-ND
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRD9220B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRD9220B
Time Delay Relays KRD9220B
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 125VAC Chassis Mount

One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRD9220B 5666-KRD9220B-ND KRD9220B
Product Name Retrig Single Shot Timers Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type One-Shot One-Shot One-Shot
Minimum 0.1000 to 10 seconds 0.1000 seconds
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSJ3FU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7983523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details