KLK015 is a Midget fuse with an ampere rating of 15.
Fuse Midget Fast Acting 15A 600V Holder Cartridge 10.31 X 38.1mm CE/CSA/UL Product overview: KLK015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLK015 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067442-KLK015
Current Rating: 15 A
Length: 38.1 mm
Diameter: 406 µm
Categories: Fuses
Alternative Parts (Cross-Reference): IDSR01.6T; IDSR01.8T; TR2-S505H-V-1.6-R; BK1-S505H-1.6-R; 35411600029; FNQ-1-6/10;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 600 V
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | KLK015 | 139-KLK015 | 1067442-KLK015 |
| Product Name | Littelfuse KLK Fuses Provide Exceptional Supplemental Overcurrent Protection | 15A 600V Circuit Protection Fuse | Fuses - KLK015 |
| Fuse Type | Midget | ||
| Mounting | Fuse Block / Clip / Holder | ||
| Approvals / Standards | UL |