Littelfuse, Inc. Electrical, Specialty Fuses KLDR6.25T

Description
6.25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6.25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR6.25T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
KLDR6.25T-ND
Electrical, Specialty Fuses KLDR6.25T-ND
6.25A 600V AC 300V DC Fuse Cartridge Holder

6.25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 6.25A, 600V, Time Delay; Product Range Littelfuse - 95F2057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.25A, 600V, Time Delay; Product Range Littelfuse
95F2057
Fuse, 6.25A, 600V, Time Delay; Product Range Littelfuse 95F2057
FUSE, 6.25A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:6.25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 6.25A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:6.25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number KLDR6.25T-ND 95F2057
Product Name Electrical, Specialty Fuses Fuse, 6.25A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 486-0031.8314CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers