Littelfuse, Inc. Power Fuse, Time Delay, 30A, 600Vac; Product Range Littelfuse KLDR030.TXP

Description
POWER FUSE, TIME DELAY, 30A, 600VAC; Product Range:KLDR Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Time Delay RoHS Compliant: Yes
Description
POWER FUSE, TIME DELAY, 30A, 600VAC; Product Range:KLDR Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, Time Delay, 30A, 600Vac; Product Range Littelfuse - 64W5777 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 30A, 600Vac; Product Range Littelfuse
64W5777
Power Fuse, Time Delay, 30A, 600Vac; Product Range Littelfuse 64W5777
POWER FUSE, TIME DELAY, 30A, 600VAC; Product Range:KLDR Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Time Delay RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 30A, 600VAC; Product Range:KLDR Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64W5777
Product Name Power Fuse, Time Delay, 30A, 600Vac; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Suppressors - Diode-mode Series - PD02S9R1D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details