Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2HDMI2SZ

Description
The devices are common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two or three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PCMF1HDMI2S 1 WLCSP5 PCMF2HDMI2S 2 WLCSP10 PCMF3HDMI2S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
The devices are common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two or three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PCMF1HDMI2S 1 WLCSP5 PCMF2HDMI2S 2 WLCSP10 PCMF3HDMI2S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2HDMI2SZ
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2HDMI2SZ
The devices are common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two or three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PCMF1HDMI2S 1 WLCSP5 PCMF2HDMI2S 2 WLCSP10 PCMF3HDMI2S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

The devices are common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two or three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Type number

-

Number of channels

-

Package Name

PCMF1HDMI2S

1

WLCSP5

PCMF2HDMI2S

2

WLCSP10

PCMF3HDMI2S

3

WLCSP15

Features and benefits

  • One, two and three differential channels common-mode EMI filter with integrated ESD protection
  • Superior common-mode suppression over a wide frequency range
  • Extremely high symmetry between line pairs
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF2HDMI2SZ
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Mounting / Packaging OL-IP3319CX6 OL-IP3319CX6
Standards and Certifications RoHS
View Details
 - PESD4V0W1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
Low capacitance double bidirectional ESD protection diode - PESD15VL2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details