Littelfuse, Inc. 25A 600V Circuit Protection Fuse KLDR025.T

Description
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 600V Circuit Protection Fuse
155-KLDR025.T
25A 600V Circuit Protection Fuse 155-KLDR025.T
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR025.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1382423-KLDR025.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1382423-KLDR025.T
Circuit Protection - Electrical, Specialty Fuses 1382423-KLDR025.T
Win Source Part Number: 1382423-KLDR025.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® KLDR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Transformer Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 25A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1382423-KLDR025.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 25A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet
Electrical, Specialty Fuses - KLDR025.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
KLDR025.T-ND
Electrical, Specialty Fuses KLDR025.T-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR025.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR025.T
Circuit Protection - Electrical, Specialty Fuses KLDR025.T
FUSE CARTRIDGE 25A 600VAC/300VDC

FUSE CARTRIDGE 25A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLDR025.T 1382423-KLDR025.T KLDR025.T-ND KLDR025.T
Product Name 25A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 300 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2565-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details