Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Product Status: Active
Mounting Type: Requires Holder
Fuse Type: Cartridge
Current Rating (Amps): 20A
Voltage Rating - AC: 600 VAC
Fuse Class CC Slow Blow Acting 20A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR020.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR020.TXP can be used for catalog matching and distributor lookup.
20A 600V AC 300V DC Fuse Cartridge Holder
FUSE CARTRIDGE 20A 600VAC/300VDC
INDUSTRIAL FUSE, TIME DELAY, 20A, 600V; Product Range:POWR-GARD KLDR Series; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-KLDR020.TXP | F5899-ND | KLDR020.TXP | 64W5769 | |
| Product Name | Circuit Protection Electrical, Specialty Fuses | 20A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Industrial Fuse, Time Delay, 20A, 600V; Product Range Littelfuse |
| Mounting | Requires Holder |