Littelfuse, Inc. 20A 600V Circuit Protection Fuse KLDR020.T

Description
Fuse Class CC Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR020.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR020.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 600V Circuit Protection Fuse
155-KLDR020.T
20A 600V Circuit Protection Fuse 155-KLDR020.T
Fuse Class CC Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR020.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5246-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5246-ND
Electrical, Specialty Fuses F5246-ND
20A 600V AC 300V DC Fuse Cartridge Holder

20A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1378745-KLDR020.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1378745-KLDR020.T
Circuit Protection - Electrical, Specialty Fuses 1378745-KLDR020.T
Win Source Part Number: 1378745-KLDR020.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® KLDR Package: Bulk Product Status: Obsolete Package / Case: 5AG, 10mm x 38mm (Midget) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Transformer Protection Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) ECCN: EAR99 Current Rating (Amps): 20A Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Fuse Type: Cartridge Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Approval Agency: CE, CSA, UL Class: CC

Win Source Part Number: 1378745-KLDR020.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLDR
Package: Bulk
Product Status: Obsolete
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Transformer Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Current Rating (Amps): 20A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approval Agency: CE, CSA, UL
Class: CC

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR020.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR020.T
Circuit Protection - Electrical, Specialty Fuses KLDR020.T
FUSE CARTRIDGE 20A 600VAC/300VDC

FUSE CARTRIDGE 20A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLDR020.T F5246-ND 1378745-KLDR020.T KLDR020.T
Product Name 20A 600V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 300 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8467DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 8 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers