Littelfuse, Inc. Electrical, Specialty Fuses KLDR010.T

Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1821-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1821-ND
Electrical, Specialty Fuses F1821-ND
10A 600V AC 300V DC Fuse Cartridge Holder

10A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse - 95F2062 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse
95F2062
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse 95F2062
FUSE, 10A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 10A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLDR010.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR010.T
Circuit Protection - Electrical, Specialty Fuses KLDR010.T
FUSE CARTRIDGE 10A 600VAC/300VDC

FUSE CARTRIDGE 10A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F1821-ND 95F2062 KLDR010.T
Product Name Electrical, Specialty Fuses Fuse, 10A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details