Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
KLDR005 -- LITTELFUSE KLDR FUSES PROVIDE SUPERIOR TRANSFORMER PROTECTION
Littelfuse, Inc.
Littelfuse KLDR Fuses Provide Superior Transformer Protection
KLDR005
Description
KLDR005 is a Class CC fuse with an ampere rating of 5.
Littelfuse, Inc.
Done
Datasheet
Description
KLDR005 is a Class CC fuse with an ampere rating of 5.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse KLDR Fuses Provide Superior Transformer Protection
KLDR005
Littelfuse KLDR Fuses Provide Superior Transformer Protection
KLDR005
KLDR005 is a Class CC fuse with an ampere rating of 5.
KLDR005 is a Class CC fuse with an ampere rating of 5.
Datasheet
Technical Specifications
Littelfuse, Inc.
Product Category
Fuses
Product Number
KLDR005
Product Name
Littelfuse KLDR Fuses Provide Superior Transformer Protection
Mounting
Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Fuses
002645013
Specs
Rated Voltage
690 volts
Rated Current
25 amps
View Details
Interpower
North American Fuse Time Delay 2A
813MDA-2
Specs
Fuse Material
Ceramic; Brass Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
WAGO
Fuse
282-457
Specs
Rated Voltage
250 volts
Rated Current
10 amps
View Details
3
suppliers
KOA Speer Electronics, Inc.
SMD 2.5A 32V Circuit Protection Fuse
TF16AT2.50TTD
Specs
Mounting
Surface Mount
Approvals / Standards
RoHS
View Details
3
suppliers