Littelfuse, Inc. 5A 600V Circuit Protection Fuse KLDR005.T

Description
Fuse Class CC Slow Blow Acting 5A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 5A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 600V Circuit Protection Fuse
155-KLDR005.T
5A 600V Circuit Protection Fuse 155-KLDR005.T
Fuse Class CC Slow Blow Acting 5A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 5A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1345338-KLDR005.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1345338-KLDR005.T
Circuit Protection - Electrical, Specialty Fuses 1345338-KLDR005.T
Win Source Part Number: 1345338-KLDR005.T Category: Circuit Protection - Electrical, Specialty Fuses Series: POWR-GARD® KLDR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Transformer Protection Class: CC Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL

Win Source Part Number: 1345338-KLDR005.T
Category: Circuit Protection - Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Electrical, Specialty Fuses - F1820-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1820-ND
Electrical, Specialty Fuses F1820-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR005.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR005.T
Circuit Protection - Electrical, Specialty Fuses KLDR005.T
FUSE CARTRIDGE 5A 600VAC/300VDC

FUSE CARTRIDGE 5A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLDR005.T 1345338-KLDR005.T F1820-ND KLDR005.T
Product Name 5A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002212003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 35 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA34S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers