Littelfuse, Inc. Fuse; Current Rating Littelfuse KLDR004.T

Description
Fuse; Current Rating:4A; Diameter:10.3124mm; Fuse Size/Group:10.31 x 38.1mm; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:38.1mm; Series:KLDR; Voltage Rating:600V
Description
Fuse; Current Rating:4A; Diameter:10.3124mm; Fuse Size/Group:10.31 x 38.1mm; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:38.1mm; Series:KLDR; Voltage Rating:600V

Suppliers

Company
Product
Description
Supplier Links
Fuse; Current Rating Littelfuse - 87F5395 - Newark, An Avnet Company
Chicago, IL, United States
Fuse; Current Rating Littelfuse
87F5395
Fuse; Current Rating Littelfuse 87F5395
Fuse; Current Rating:4A; Diameter:10.3124mm; Fuse Size/Group:10.31 x 38.1mm; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:38.1mm; Series:KLDR; Voltage Rating:600V

Fuse; Current Rating:4A; Diameter:10.3124mm; Fuse Size/Group:10.31 x 38.1mm; Fuse Terminals:Ferrule; Fuse Type:Time Delay; Length:38.1mm; Series:KLDR; Voltage Rating:600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 87F5395
Product Name Fuse; Current Rating Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details