Fuse Class CC Slow Blow Acting 0.8A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR.800T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.800T can be used for catalog matching and distributor lookup.
800mA 600V AC 300V DC Fuse Cartridge Holder
Win Source Part Number: 1382420-KLDR.800T
Category: Circuit Protection>Electrica
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current Rating (Amps): 800mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs
FUSE CRTRDGE 800MA 600VAC/300VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-KLDR.800T | KLDR.800T-ND | 1382420-KLDR.800T | KLDR.800T |
| Product Name | 0.8A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Rated Voltage | 300 volts | 600 volts | 600 volts |