Littelfuse, Inc. Electrical, Specialty Fuses KLDR.750T

Description
750mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
750mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR.750T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
KLDR.750T-ND
Electrical, Specialty Fuses KLDR.750T-ND
750mA 600V AC 300V DC Fuse Cartridge Holder

750mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 750Ma, 600V, Time Delay; Product Range Littelfuse - 87F5380 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 750Ma, 600V, Time Delay; Product Range Littelfuse
87F5380
Fuse, 750Ma, 600V, Time Delay; Product Range Littelfuse 87F5380
FUSE, 750mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:750mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 750mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:750mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number KLDR.750T-ND 87F5380
Product Name Electrical, Specialty Fuses Fuse, 750Ma, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2751-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 002343001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details