Win Source Part Number: 1067440-KLDR.600TXP
Category: Circuit Protection>Electrica
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Transformer Protection
Class: CC
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Alternative Parts (Cross-Reference): KLKR.750T; KLDR.750HXP; KLDR.750TXP; LP-CC-6/10; LPS-RK-12SP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: KLDR.600,KLDR 6/10A,-KLDR.600TXP
Approval Agency: CE, CSA, UL
600mA 600V AC 300V DC Fuse Cartridge Holder
Time Delay Fuses, Melamine Product overview: KLDR.600TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.600TXP can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1067440-KLDR.600TXP | 5666-KLDR.600TXP-ND | 155-KLDR.600TXP |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Circuit Protection Fuse |
| Mounting | Holder |