Littelfuse, Inc. Electrical, Specialty Fuses - KLDR.250TXP KLDR.250TXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 811447-KLDR.250TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 811447-KLDR.250TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR.250TXP - 811447-KLDR.250TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR.250TXP
811447-KLDR.250TXP
Electrical, Specialty Fuses - KLDR.250TXP 811447-KLDR.250TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 811447-KLDR.250TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 811447-KLDR.250TXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Transformer Protection
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Singapore, Singapore
Circuit Protection Fuse
155-KLDR.250TXP
Circuit Protection Fuse 155-KLDR.250TXP
Class CC Fuses 600VAC 300VDC Product overview: KLDR.250TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.250TXP can be used for catalog matching and distributor lookup.

Class CC Fuses 600VAC 300VDC Product overview: KLDR.250TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.250TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-KLDR.250TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR.250TXP-ND
Electrical, Specialty Fuses 5666-KLDR.250TXP-ND
250mA 600V AC 300V DC Fuse Cartridge Holder

250mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR.250TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR.250TXP
Circuit Protection - Electrical, Specialty Fuses KLDR.250TXP
FUSE CRTRDGE 250MA 600VAC/300VDC

FUSE CRTRDGE 250MA 600VAC/300VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 811447-KLDR.250TXP 155-KLDR.250TXP 5666-KLDR.250TXP-ND KLDR.250TXP
Product Name Electrical, Specialty Fuses - KLDR.250TXP Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data