Littelfuse, Inc. Electrical, Specialty Fuses KLDR.100TXP

Description
100mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5891-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5891-ND
Electrical, Specialty Fuses F5891-ND
100mA 600V AC 300V DC Fuse Cartridge Holder

100mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore
0.1A 200000A Circuit Protection Fuse
155-KLDR.100TXP
0.1A 200000A Circuit Protection Fuse 155-KLDR.100TXP
Electric Fuse, Time Delay Blow, 0.1A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR.100TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.100TXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 0.1A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR.100TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.100TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR.100TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR.100TXP
Circuit Protection - Electrical, Specialty Fuses KLDR.100TXP
FUSE CRTRDGE 100MA 600VAC/300VDC

FUSE CRTRDGE 100MA 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F5891-ND 155-KLDR.100TXP KLDR.100TXP
Product Name Electrical, Specialty Fuses 0.1A 200000A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV1451 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 15 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details