Littelfuse, Inc. Electrical, Specialty Fuses KLDR.100T

Description
100mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5245-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5245-ND
Electrical, Specialty Fuses F5245-ND
100mA 600V AC 300V DC Fuse Cartridge Holder

100mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 100Ma, 600V, Time Delay; Product Range Littelfuse - 02B7987 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 100Ma, 600V, Time Delay; Product Range Littelfuse
02B7987
Fuse, 100Ma, 600V, Time Delay; Product Range Littelfuse 02B7987
FUSE, 100mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:100mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 100mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:100mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number F5245-ND 02B7987
Product Name Electrical, Specialty Fuses Fuse, 100Ma, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data