The KDS33 is an intrusion switch designed for use in network desktop PCs, telecommunications equipment, and cellular base stations. It features a surface mount design to reduce installation cost, with a full travel of 0.403" and no pre-travel. The switch has a contact rating of 0.4 VA max. at 20 V AC or DC, a contact resistance of 200 mΩ max., and an insulation resistance of 10^9 Ω min. It operates from -40°C to +85°C and is rated for 10,000 actuations minimum at full load. The housing and actuator are made of Nylon 6/6 (UL 94V-0), with gold-plated copper and brass contacts. It is RoHS compliant and packaged in bulk. The part is available in SPST N.C. configuration.
DETECT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH0910 |
| Product Name | Detect Rohs Compliant C&k Components |
| Approvals | RoHS |