Littelfuse, Inc. UL Class J Time-Delay Fuses JTD600

Description
JTD600 is a Class J fuse with an ampere rating of 600 and knife-blade-style construction.
Datasheet
Description
JTD600 is a Class J fuse with an ampere rating of 600 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses - JTD600 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses
JTD600
UL Class J Time-Delay Fuses JTD600
JTD600 is a Class J fuse with an ampere rating of 600 and knife-blade-style construction.

JTD600 is a Class J fuse with an ampere rating of 600 and knife-blade-style construction.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JTD600
Product Name UL Class J Time-Delay Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details