Littelfuse, Inc. UL Class J Time-Delay Fuses JTD225

Description
JTD225 is a Class J fuse with an ampere rating of 225 and knife-blade-style construction.
Datasheet
Description
JTD225 is a Class J fuse with an ampere rating of 225 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses - JTD225 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses
JTD225
UL Class J Time-Delay Fuses JTD225
JTD225 is a Class J fuse with an ampere rating of 225 and knife-blade-style construction.

JTD225 is a Class J fuse with an ampere rating of 225 and knife-blade-style construction.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JTD225
Product Name UL Class J Time-Delay Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature 5 X 20 Cylinder Fuses - 0.032M5x20M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRU -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers