Littelfuse, Inc. UL Class J Time-Delay Fuses with Indication JTD150ID

Description
JTD150ID is a Class J fuse with an ampere rating of 150 and knife-blade-style construction.
Datasheet
Description
JTD150ID is a Class J fuse with an ampere rating of 150 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses with Indication - JTD150ID - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses with Indication
JTD150ID
UL Class J Time-Delay Fuses with Indication JTD150ID
JTD150ID is a Class J fuse with an ampere rating of 150 and knife-blade-style construction.

JTD150ID is a Class J fuse with an ampere rating of 150 and knife-blade-style construction.

Datasheet
LF UL Class J - JTD150ID - Galco Industrial Electronics
Madison Heights, MI, United States
LF UL Class J
JTD150ID
LF UL Class J JTD150ID
FUS 600V T/D CLASS J 150A INDICATING

FUS 600V T/D CLASS J 150A INDICATING

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics
Product Category Fuses Fuses
Product Number JTD150ID JTD150ID
Product Name UL Class J Time-Delay Fuses with Indication LF UL Class J
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Cartridge Fuses - VF215/VF215-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers