Littelfuse, Inc. UL Class J Time-Delay Fuses with Indication JTD035ID

Description
JTD035ID is a Class J fuse with an ampere rating of 35 and cartridge-style construction.
Datasheet
Description
JTD035ID is a Class J fuse with an ampere rating of 35 and cartridge-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses with Indication - JTD035ID - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses with Indication
JTD035ID
UL Class J Time-Delay Fuses with Indication JTD035ID
JTD035ID is a Class J fuse with an ampere rating of 35 and cartridge-style construction.

JTD035ID is a Class J fuse with an ampere rating of 35 and cartridge-style construction.

Datasheet
Fuse - 12513355 - Radwell International
Willingboro, NJ, United States
FUSE, UL CLASS J TIME-DELAY,WITH INDICATION, AMPS(35)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY

FUSE, UL CLASS J TIME-DELAY,WITH INDICATION, AMPS(35)--VOLTS(600VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number JTD035ID 12513355
Product Name UL Class J Time-Delay Fuses with Indication Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-1973-1-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers