Littelfuse, Inc. UL Class J Time-Delay Fuses with Indication JTD015ID

Description
JTD015ID is a Class J fuse with an ampere rating of 15 and cartridge-style construction.
Datasheet
Description
JTD015ID is a Class J fuse with an ampere rating of 15 and cartridge-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses with Indication - JTD015ID - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses with Indication
JTD015ID
UL Class J Time-Delay Fuses with Indication JTD015ID
JTD015ID is a Class J fuse with an ampere rating of 15 and cartridge-style construction.

JTD015ID is a Class J fuse with an ampere rating of 15 and cartridge-style construction.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JTD015ID
Product Name UL Class J Time-Delay Fuses with Indication
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002311407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers