Littelfuse, Inc. UL Class J Time-Delay Fuses with Indication JTD002ID

Description
JTD002ID is a Class J fuse with an ampere rating of 2 and cartridge-style construction.
Datasheet
Description
JTD002ID is a Class J fuse with an ampere rating of 2 and cartridge-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses with Indication - JTD002ID - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses with Indication
JTD002ID
UL Class J Time-Delay Fuses with Indication JTD002ID
JTD002ID is a Class J fuse with an ampere rating of 2 and cartridge-style construction.

JTD002ID is a Class J fuse with an ampere rating of 2 and cartridge-style construction.

Datasheet
Fuse - 12513257 - Radwell International
Willingboro, NJ, United States
FUSE, TIME DELAY TYPE, W/ INDICATOR, W/O ALARM CONTACT, FOR USE W/ ALL GENERAL PURPOSE CIRUCITS, CURRENT LIMITING, TRIP INDICATION, DUAL ELEMENT DESIGN, 2 AMP, 300 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME DELAY TYPE, W/ INDICATOR, W/O ALARM CONTACT, FOR USE W/ ALL GENERAL PURPOSE CIRUCITS, CURRENT LIMITING, TRIP INDICATION, DUAL ELEMENT DESIGN, 2 AMP, 300 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number JTD002ID 12513257
Product Name UL Class J Time-Delay Fuses with Indication Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1515.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details