NKK Switches Switches & Front Panel Switch, Slide MS12ASW40

Description
Switches & Front Panel Switch, Slide
Request a Quote Datasheet
Description
Switches & Front Panel Switch, Slide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Front Panel Switch, Slide - MS12ASW40 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Slide
MS12ASW40
Switches & Front Panel Switch, Slide MS12ASW40
Switches & Front Panel Switch, Slide

Switches & Front Panel Switch, Slide

Buy Now
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3338 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3338
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3338
SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
MS12ASW40
Switches - Slide Switches MS12ASW40
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MS12ASW40
Slide Switches MS12ASW40
Slide Switches SPDT ON-NONE-ON VERT

Slide Switches SPDT ON-NONE-ON VERT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number MS12ASW40 11X3338 MS12ASW40 MS12ASW40
Product Name Switches & Front Panel Switch, Slide Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches Switches - Slide Switches Slide Switches
Terminal Type Panel Mount
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 6 amps 6 amps
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS22ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Slide Switches - 7347296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825289-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
3 suppliers