Fuse, 90A, 600VAC/300VDC, T, Fast
FUSE, 90 AMP, 600 V AC, 300 V DC, CLASS-T. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | JLLS90 | 4797709 |
| Product Name | LF UL Class T | Fuse |
| Rated Current | 90 amps |