Littelfuse, Inc. UL Class T Fast-Acting Fuse JLLS225

Description
JLLS225 is a Class T fuse with an ampere rating of 225 and knife-blade-style construction.
Datasheet
Description
JLLS225 is a Class T fuse with an ampere rating of 225 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class T Fast-Acting Fuse - JLLS225 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class T Fast-Acting Fuse
JLLS225
UL Class T Fast-Acting Fuse JLLS225
JLLS225 is a Class T fuse with an ampere rating of 225 and knife-blade-style construction.

JLLS225 is a Class T fuse with an ampere rating of 225 and knife-blade-style construction.

Datasheet
LF Fuses - JLLS225 - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuses
JLLS225
LF Fuses JLLS225
FUS 600V F/A CLASS T 225A

FUS 600V F/A CLASS T 225A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics
Product Category Fuses Fuses
Product Number JLLS225 JLLS225
Product Name UL Class T Fast-Acting Fuse LF Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers