Fuse Class T Fast Acting 225A 600V Bolt Plug 43.7 X 40.5mm CSA/UL Product overview: JLLS225.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 225A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLS225.X can be used for catalog matching and distributor lookup.
225A 600V AC 300V DC Fuse Cartridge Bolt Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 155-JLLS225.X | 5666-JLLS225.X-ND |
| Product Name | 225A 600V Circuit Protection Fuse | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA |
| Rated Voltage | 300 volts | |
| Rated Current | 225 amps | 225 amps |