110A 600V AC 300V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 110A 600VAC/300VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-JLLS110.XXP-ND | JLLS110.XXP |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | UL; CSA |