Fuse Class T Fast Acting 600A 300V Bolt Plug 22.2 X 40.5mm CSA/UL Product overview: JLLN600.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLN600.X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 155-JLLN600.X | F11995-ND |
| Product Name | 600A 300V Circuit Protection Fuse | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA |
| Rated Voltage | 125 volts | |
| Rated Current | 600 amps | 600 amps |