Littelfuse, Inc. Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse JCAS50

Description
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.
Description
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse - JCAS50 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse
JCAS50
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse JCAS50
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JCAS50
Product Name Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details