Littelfuse, Inc. Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse JCAS20

Description
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.
Description
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse - JCAS20 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse
JCAS20
Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse JCAS20
The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

The JCASE™ is a cartridge style fuse with female terminal design, providing both increased time delay and low voltage drop to protect high current circuits and handle inrush currents. The JCASE™ was designed and patented by Littelfuse.

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JCAS20
Product Name Aftermarket - 495 Series - JCASE® Automotive Type Cartridge Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details